BSI - 23/30451331 DC

Draft BS ISO 23551-11 Safety and control devices for gas burners and gas-burning appliances — Particular requirements Part 11: Automatic and semi-automatic shut-off valves for operating pressure of above 500 kPa up to and including 6 300 kPa

pending, Most Current
Organization: BSI
Publication Date: 12 April 2023
Status: pending
Page Count: 54
ICS Code (Gas fuel burners): 27.060.20

Document History

23/30451331 DC
April 12, 2023
Draft BS ISO 23551-11 Safety and control devices for gas burners and gas-burning appliances — Particular requirements Part 11: Automatic and semi-automatic shut-off valves for operating pressure of above 500 kPa up to and including 6 300 kPa
A description is not available for this item.
February 27, 2020
Draft BS ISO 23551-11 Safety and control devices for gas burners and gas-burning appliances - Particular requirements. Part 11: Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6300 kPa
A description is not available for this item.

References

Advertisement