BSI - 20/30370861 DC
Draft BS ISO 23551-11 Safety and control devices for gas burners and gas-burning appliances - Particular requirements. Part 11: Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6300 kPa
pending
| Organization: | BSI |
| Publication Date: | 27 February 2020 |
| Status: | pending |
| Page Count: | 52 |
| ICS Code (Gas fuel burners): | 27.060.20 |
Document History
April 12, 2023
Draft BS ISO 23551-11 Safety and control devices for gas burners and gas-burning appliances — Particular requirements Part 11: Automatic and semi-automatic shut-off valves for operating pressure of above 500 kPa up to and including 6 300 kPa
A description is not available for this item.
20/30370861 DC
February 27, 2020
Draft BS ISO 23551-11 Safety and control devices for gas burners and gas-burning appliances - Particular requirements. Part 11: Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6300 kPa
A description is not available for this item.