ISO 23552-1

Safety and control devices for gas and/or oil burners and gas and/or oil appliances — Particular requirements — Part 1: Fuel/air ratio controls, electronic type

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2007
Status: active
Page Count: 28
ICS Code (Gas fuel burners): 27.060.20
scope:

This part of ISO 23552 specifies safety, construction and performance requirements for electronic fuel/air ratio control systems intended for use with gas or oil burners and gas or oil burning appliances. It also describes the test procedures for evaluating these requirements and specifies information necessary for installation and use.

This part of ISO 23552 is applicable only to closed-loop fuel/air ratio controls and does not differentiate into classes by heat input.

This part of ISO 23552 applies to electronic fuel/air ratio control systems that can be tested independently or as part of an appliance or as part of a burner.

Document History

October 1, 2010
Safety and control devices for gas and/or oil burners and gas and/or oil appliances — Particular requirements — Part 1: Fuel/air ratio controls, electronic type AMENDMENT 1: Addition to the specific regional requirements in Japan
Foreword ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
ISO 23552-1
October 15, 2007
Safety and control devices for gas and/or oil burners and gas and/or oil appliances — Particular requirements — Part 1: Fuel/air ratio controls, electronic type
This part of ISO 23552 specifies safety, construction and performance requirements for electronic fuel/air ratio control systems intended for use with gas or oil burners and gas or oil burning...

References

Advertisement