IEC 60947-5-7

Low-voltage switchgear and controlgear Part 5-7: Control circuit devices and switching elements Requirements for proximity devices with analogue output

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2003
Status: active
Page Count: 38
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

Scope and object

This part of IEC 60947 states the requirements for proximity devices with analogue output. They may consist of one or more parts.

The requirements of IEC 60947-5-2 (proximity switches) apply with the additions or modifications as stated in this standard. The clause numbering in this standard follows the clause numbering of IEC 60947-5-2, modified where necessary.

Document History

IEC 60947-5-7
June 1, 2003
Low-voltage switchgear and controlgear Part 5-7: Control circuit devices and switching elements Requirements for proximity devices with analogue output
Scope and object This part of IEC 60947 states the requirements for proximity devices with analogue output. They may consist of one or more parts. The requirements of IEC 60947-5-2 (proximity...

References

Advertisement