CEI - EN 62591/AC
Industrial communication networks - Wireless communication network and communication profiles – WirelessHART™
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
Document History
EN 62591/AC
March 1, 2023
Industrial communication networks - Wireless communication network and communication profiles – WirelessHART™
A description is not available for this item.
February 1, 2017
Industrial communication networks - Wireless communication network and communication profiles - WirelessHART
This International Standard specifies a wireless communication network in addition to the Type 20 in IEC 61158-3-20, IEC 61158-4-20, IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2...
October 1, 2012
Industrial communication networks - Wireless communication network and communication profiles - WirelessHART
This International Standard specifies an additional Type 20 communication network to IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition to IEC 61784-1 CPF 9.
This standard...