CEI EN 62591

Industrial communication networks - Wireless communication network and communication profiles - WirelessHART

inactive
Buy Now
Organization: CEI
Publication Date: 1 October 2012
Status: inactive
Page Count: 454
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This International Standard specifies an additional Type 20 communication network to IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition to IEC 61784-1 CPF 9.

This standard specifies the following:

• Physical layer service definition and protocol specification,

• Data-link layer service and protocol,

• Application layer service and protocol,

• Network management,

• Security,

• Communication profile,

• Wireless procedures and

• Gateway.

Document History

March 1, 2023
Industrial communication networks - Wireless communication network and communication profiles – WirelessHART™
A description is not available for this item.
February 1, 2017
Industrial communication networks - Wireless communication network and communication profiles - WirelessHART
This International Standard specifies a wireless communication network in addition to the Type 20 in IEC 61158-3-20, IEC 61158-4-20, IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2...
CEI EN 62591
October 1, 2012
Industrial communication networks - Wireless communication network and communication profiles - WirelessHART
This International Standard specifies an additional Type 20 communication network to IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition to IEC 61784-1 CPF 9. This standard...

References

Advertisement