CEI - 32-13;V2
Low-voltage fuses Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) - Examples of standardized systems of fuses A to F
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
Document History
32-13;V2
March 1, 2023
Low-voltage fuses Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) - Examples of standardized systems of fuses A to F
A description is not available for this item.
October 1, 2014
Low-voltage fuses Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) - Examples of standardized systems of fuses A to F
Foreword
The text of document 32B/594/CDV, future edition 1 of IEC 60269-3:2010/A1, prepared by SC 32B, "Low-voltage fuses", of IEC TC 32, "Fuses" was submitted to the IEC-CENELEC parallel vote and...
February 1, 2013
Low-voltage fuses Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) - Examples of standardized systems of fuses A to F
The following additional requirements apply to "gG" fuses for use by unskilled persons for domestic and similar applications with rated currents up to and including 100 A and rated voltages of up to...
March 1, 2010
Low-voltage fuses Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) - Examples of standardized systems of fuses A to F
Questa Norma si applica ai fusibili per bassa tensione per uso da parte di persone non qualificate (fusibili principalmente per applicazioni domestiche e similari). Essa è divisa in 6 sezioni,...
September 1, 2008
Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) – Examples of standardized systems of fuses A to F
Questa Norma si applica ai fusibili per bassa tensione per uso da parte di persone non qualificate (fusibili principalmente per applicazioni domestiche e similari). Essa è divisa in 6 sezioni,...
March 1, 2006
Fusibili per bassa tensione - Parte 3-1: Prescrizioni supplementari per fusibili utilizzati da persone non qualificate (fusibili principalmente per applicazioni domestiche e similari) - Sezioni da I a IV: Esempi di fusibili normalizzati - -
Questa Norma si applica ai fusibili a tensione non superiore a 1000 V per corrente alternata e a 1500 V per corrente continua per uso da parte di persone non addestrate (fusibili principalmente per...
June 1, 2004
Fusibili a tensione non superiore a 1000 V per corrente alternata e a 1500 V per corrente continua - Parte 3-1: Prescrizioni supplementari per fusibili per uso da parte di persone non addestrate (fusibili principalmente per applicazioni domestiche e similari) - Sezioni da I a IV
La presente Norma si applica ai fusibili a tensione non superiore a 1000 V per corrente alternata e a 1500 V per corrente continua per uso da parte di persone non addestrate (fusibili principalmente...
April 1, 1998
Fusibili a tensione non superiore a 1000 V per corrente alternata e a 1500 V per corrente continua - Parte 3: Prescrizioni supplementari per fusibili per uso da parte di persone non addestrate (fusibili principalmente per applicazioni domestiche e similari) - Sezioni da I a IV
La presente Norma si applica ai fusibili per bassa tensione (1000 V per corrente alternata e 1500 V per corrente continua) per uso da parte di persone non addestrate (fusibili principalmente per...