CEI 32-13

Low-voltage fuses Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) - Examples of standardized systems of fuses A to F

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2013
Status: active
Page Count: 160
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

The following additional requirements apply to "gG" fuses for use by unskilled persons for domestic and similar applications with rated currents up to and including 100 A and rated voltages of up to and including 500 V a.c. and 500 V d.c.

The following characteristics of the fuses are specified in addition to IEC 60269-1:

• rated voltage;

• rated power dissipation of the fuse-link and rated acceptable power dissipation of a fuseholder;

• time-current characteristic;

• gates, I2t characteristics and conventional times and currents;

• rated breaking capacity;

• marking on the fuse;

• standard conditions for construction;

• tests.

Document History

March 1, 2023
Low-voltage fuses Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) - Examples of standardized systems of fuses A to F
A description is not available for this item.
October 1, 2014
Low-voltage fuses Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) - Examples of standardized systems of fuses A to F
Foreword The text of document 32B/594/CDV, future edition 1 of IEC 60269-3:2010/A1, prepared by SC 32B, "Low-voltage fuses", of IEC TC 32, "Fuses" was submitted to the IEC-CENELEC parallel vote and...
CEI 32-13
February 1, 2013
Low-voltage fuses Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) - Examples of standardized systems of fuses A to F
The following additional requirements apply to "gG" fuses for use by unskilled persons for domestic and similar applications with rated currents up to and including 100 A and rated voltages of up to...
March 1, 2010
Low-voltage fuses Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) - Examples of standardized systems of fuses A to F
Questa Norma si applica ai fusibili per bassa tensione per uso da parte di persone non qualificate (fusibili principalmente per applicazioni domestiche e similari). Essa è divisa in 6 sezioni,...
September 1, 2008
Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) – Examples of standardized systems of fuses A to F
Questa Norma si applica ai fusibili per bassa tensione per uso da parte di persone non qualificate (fusibili principalmente per applicazioni domestiche e similari). Essa è divisa in 6 sezioni,...
March 1, 2006
Fusibili per bassa tensione - Parte 3-1: Prescrizioni supplementari per fusibili utilizzati da persone non qualificate (fusibili principalmente per applicazioni domestiche e similari) - Sezioni da I a IV: Esempi di fusibili normalizzati - -
Questa Norma si applica ai fusibili a tensione non superiore a 1000 V per corrente alternata e a 1500 V per corrente continua per uso da parte di persone non addestrate (fusibili principalmente per...
June 1, 2004
Fusibili a tensione non superiore a 1000 V per corrente alternata e a 1500 V per corrente continua - Parte 3-1: Prescrizioni supplementari per fusibili per uso da parte di persone non addestrate (fusibili principalmente per applicazioni domestiche e similari) - Sezioni da I a IV
La presente Norma si applica ai fusibili a tensione non superiore a 1000 V per corrente alternata e a 1500 V per corrente continua per uso da parte di persone non addestrate (fusibili principalmente...
April 1, 1998
Fusibili a tensione non superiore a 1000 V per corrente alternata e a 1500 V per corrente continua - Parte 3: Prescrizioni supplementari per fusibili per uso da parte di persone non addestrate (fusibili principalmente per applicazioni domestiche e similari) - Sezioni da I a IV
La presente Norma si applica ai fusibili per bassa tensione (1000 V per corrente alternata e 1500 V per corrente continua) per uso da parte di persone non addestrate (fusibili principalmente per...

References

Advertisement