CEI - EN 62423/A12
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ICS Code (Electrical accessories): | 29.120 |
Document History
EN 62423/A12
March 1, 2023
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
A description is not available for this item.
March 1, 2022
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
A description is not available for this item.
July 1, 2013
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of EN 61008-1 and EN 61008-2-1 or EN 61009-1 and EN 61009-2-1 applies with the following additions.
This standard specifies requirements and tests for Type F and Type B RCDs (Residual...
March 1, 2013
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of IEC 61008-1 and IEC 61009-1 applies with the following additions.
This standard specifies requirements and tests for Type F and Type B RCDs (Residual Current Devices). Requirements and...
February 1, 2011
Type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses (Type B RCCBs and Type B RCBOs)
I campi di applicazione delle EN/IEC 61008-1 e EN/IEC 61009-1 sono validi anche per la presente Norma che specifica le prescrizioni e le prove per gli interruttori differenziali di tipo B. Le...