CEI - EN 62423/A11

Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses

active
Organization: CEI
Publication Date: 1 March 2022
Status: active
Page Count: 18
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
ICS Code (Electrical accessories): 29.120

Document History

March 1, 2023
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
A description is not available for this item.
EN 62423/A11
March 1, 2022
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
A description is not available for this item.
July 1, 2013
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of EN 61008-1 and EN 61008-2-1 or EN 61009-1 and EN 61009-2-1 applies with the following additions. This standard specifies requirements and tests for Type F and Type B RCDs (Residual...
March 1, 2013
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of IEC 61008-1 and IEC 61009-1 applies with the following additions. This standard specifies requirements and tests for Type F and Type B RCDs (Residual Current Devices). Requirements and...
February 1, 2011
Type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses (Type B RCCBs and Type B RCBOs)
I campi di applicazione delle EN/IEC 61008-1 e EN/IEC 61009-1 sono validi anche per la presente Norma che specifica le prescrizioni e le prove per gli interruttori differenziali di tipo B. Le...

References

Advertisement