CEI - CLC/TR IEC 62453-62

Field device tool (FDT) interface specification Part 62: Field device tool (FDT) styleguide for common language infrastructure

active, Most Current
Organization: CEI
Publication Date: 1 March 2023
Status: active
Page Count: 52
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

IEC TR 62453-62, which is a Technical Report, explains the guidelines and rules for the CLI-based implementation of a Device Type Manager (DTM) and parts of a Frame Application with regard to the user interface and its behaviour. These guidelines and rules are part of the FDT specification (IEC TR 62453-42) and are intended to ensure that all users are provided with clear and consistent user interface functions and features across DTMs in a system.

This specification neither contains the FDT specification nor modifies it.

Document History

CLC/TR IEC 62453-62
March 1, 2023
Field device tool (FDT) interface specification Part 62: Field device tool (FDT) styleguide for common language infrastructure
IEC TR 62453-62, which is a Technical Report, explains the guidelines and rules for the CLI-based implementation of a Device Type Manager (DTM) and parts of a Frame Application with regard to the...

References

Advertisement