CEI - EN 60598-2-18/A1
Luminaires Part 2: Particular requirements Section 18: Luminaires for swimming pools and similar applications
inactive
| Organization: | CEI |
| Publication Date: | 1 August 2012 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Luminaires): | 29.140.40 |
| ICS Code (Sports facilities): | 97.220.10 |
Document History
March 1, 2023
Luminaires Part 2-18: Particular requirements - Luminaires for swimming pools and similar applications
This part of IEC 60598 specifies requirements for fixed luminaires intended for use in water, or in contact with water, in, for example, the basins of swimming pools, fountains, paddling pools, and...
December 1, 2018
Luminaires Part 2: Particular requirements Section 18: Luminaires for swimming pools and similar applications
A description is not available for this item.
EN 60598-2-18/A1
August 1, 2012
Luminaires Part 2: Particular requirements Section 18: Luminaires for swimming pools and similar applications
A description is not available for this item.
August 1, 1997
Luminaires Part 2: Particular requirements Section 18: Luminaires for swimming pools and similar applications
This Section of Part 2 of IEC 598 specifies requirements for fixed luminaires intended for use in the water, or in contact with the water, in, for example, the basins of swimming pools, fountains,...