CEI - EN IEC 60598-2-18

Luminaires Part 2-18: Particular requirements - Luminaires for swimming pools and similar applications

active, Most Current
Organization: CEI
Publication Date: 1 March 2023
Status: active
Page Count: 22
ICS Code (Luminaires): 29.140.40
ICS Code (Sports facilities): 97.220.10
scope:

This part of IEC 60598 specifies requirements for fixed luminaires intended for use in water, or in contact with water, in, for example, the basins of swimming pools, fountains, paddling pools, and garden pools, and for use with electric light sources.

NOTE Electrical installation rules for swimming pools are given in IEC 60364-7-702.

This document does not cover luminaires not in contact with water (e.g. mounted behind a glass panel which is separate from the luminaire) or hand-held or portable luminaires.

Document History

EN IEC 60598-2-18
March 1, 2023
Luminaires Part 2-18: Particular requirements - Luminaires for swimming pools and similar applications
This part of IEC 60598 specifies requirements for fixed luminaires intended for use in water, or in contact with water, in, for example, the basins of swimming pools, fountains, paddling pools, and...
December 1, 2018
Luminaires Part 2: Particular requirements Section 18: Luminaires for swimming pools and similar applications
A description is not available for this item.
August 1, 2012
Luminaires Part 2: Particular requirements Section 18: Luminaires for swimming pools and similar applications
A description is not available for this item.
August 1, 1997
Luminaires Part 2: Particular requirements Section 18: Luminaires for swimming pools and similar applications
This Section of Part 2 of IEC 598 specifies requirements for fixed luminaires intended for use in the water, or in contact with the water, in, for example, the basins of swimming pools, fountains,...

References

Advertisement