NEN-EN 15434-1
Bonding sealants - Part 1: Bonded glazing sealants for direct light exposure
| Organization: | NEN |
| Publication Date: | 1 April 2023 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
| ICS Code (Glass in building): | 81.040.20 |
scope:
This document covers the requirements for, and testing of sealants for use in one or more of the following applications:
a) Manufacturing of insulating glass units where direct ultraviolet resistance and mechanical resistance (bonding use) of the insulating glass edge seal are required;
b) Manufacturing of factory-made bonded sealant glazing elements when referred to by the relevant European Standards and/or European Technical Approval Guidelines;
c) Assembling of glass products into or onto supports, where also direct ultraviolet resistance and/or mechanical resistance (bonding use) of the seal are required, under controlled environmental conditions as described in EN 13022-2.
This document covers the evaluation of conformity and the factory production control with respect to the production of sealants in conformity with this document.
This document describes the role of sealants that are in conformity with this document, with respect to sealing and bonding.
This document does not apply to sealants for the manufacture of insulating glass units where the seal is fully protected, i.e. by a frame, from ultraviolet radiation.
Document History