ISO - 21349

Space systems — Project reviews

active, Most Current
Organization: ISO
Publication Date: 1 April 2023
Status: active
Page Count: 26
ICS Code (Space systems and operations): 49.140
scope:

This document specifies process requirements for project reviews as a set of required functions. It establishes requirements and recommendations on the function inputs, outputs, mechanisms and controlling conditions.

This document specifies the responsibilities of a review board and gives guidance concerning review board composition.

This document also provides descriptions of the kinds of reviews that are commonly useful in assuring the success of a space project.

This document is applicable to status reviews for a project at any level within a larger project, as well as for major milestone reviews at the top level of a major project. It is intended to be used either by an independent developer as a basis for enterprise processes, or as a basis for an agreement between a supplier and a customer. It is intended for use in implementing the review requirements of ISO 14300-1, and ISO 14300-2, ISO 15865 and such other space systems and operations standards that require formal reviews.

Document History

21349
April 1, 2023
Space systems — Project reviews
This document specifies process requirements for project reviews as a set of required functions. It establishes requirements and recommendations on the function inputs, outputs, mechanisms and...
July 15, 2007
Space systems - Project reviews
A description is not available for this item.

References

Advertisement