UFC 3-535-01

VISUAL AIR NAVIGATION FACILITIES

active, Most Current
Organization: UFC
Publication Date: 11 April 2017
Status: active
Page Count: 320
scope:

This document applies to Army and Air National Guard and to Army and Air Force Reserve bases with responsibility for maintaining their airfield facilities. Joint use with Civil Airport Authorities may require coordination. Existing systems and components are not required to be upgraded to these standards unless as part of a major rehabilitation. It is also important to note that the absence of a formerly FAA-approved NAVAID or piece of equipment from the current AC 150/5345-53, Appendix 3 Addendum is not an indication that this equipment is no longer approved for use. It means that particular NAVAID or piece of equipment is no longer manufactured. Much of this equipment is still supported for repairs by a sub-party of the former manufacturer and this NAVAID/piece of equipment may be more reliable and powerful than the one currently listed in the AC. Contact AFCEC/COSM if told that a NAVAID or piece of equipment is no longer approved for use. Beacons are one example of this situation.

This document contains the configuration standards, application and installation criteria, and a listing of applicable specifications for all visual air navigation facilities, except marking, at Air Force and US Army facilities.

Navy requirements are currently contained in Naval Air Systems Command (NAVAIR) 51-50AAA-2. When using the NAVAIR document, be certain that the complementary markings are installed and that no conflict occurs with the placement of light fixtures.

PURPOSE.

This document provides guidance and detailed information on standard configurations and equipment for airfield lighting. Use this document when designing, planning, constructing, and installing new systems, for repairing and testing existing systems, and for introducing new aircraft technologies such as Head Up Display system lighting requirements.

Document History

April 11, 2017
VISUAL AIR NAVIGATION FACILITIES
A description is not available for this item.
UFC 3-535-01
April 11, 2017
VISUAL AIR NAVIGATION FACILITIES
This document applies to Army and Air National Guard and to Army and Air Force Reserve bases with responsibility for maintaining their airfield facilities. Joint use with Civil Airport Authorities...
April 11, 2017
VISUAL AIR NAVIGATION FACILITIES
This document applies to Army and Air National Guard and Army and Air Force Reserve bases with responsibility for maintaining their airfield facilities. Existing systems and components are not...
April 11, 2017
VISUAL AIR NAVIGATION FACILITIES
A description is not available for this item.
November 17, 2005
VISUAL AIR NAVIGATION FACILITIES
PURPOSE AND SCOPE This document provides the guidance and detailed information on standard configurations and equipment to comply with the complementary AFI 32-1044, Visual Air Navigation Systems....

References

Advertisement