IEEE - C37.11

Requirements for Electrical Control for AC High-Voltage (>1000 V) Circuit Breakers

active, Most Current
Organization: IEEE
Publication Date: 3 December 2022
Status: active
Page Count: 32
scope:

This standard establishes basic requirements for the control schemes of electrically controlled ac high-voltage circuit breakers rated above 1000 V. This standard is applicable to any type of power-operated mechanism and for both ac and dc control power. Only the basic control elements of the circuit breaker, including reclosing where required, are included in this standard. This standard does not include devices or circuits for protective relaying, special interlocking, and so forth, since these are external to and dependent upon the specific application of a particular circuit breaker.

Purpose

The purpose of this standard is to establish basic requirements for ac high-voltage power circuit breaker control schemes so that users and manufacturers can help effect engineering and production economies by reducing the multiplicity of special control schemes that are specified in the absence of standards.

Document History

C37.11
December 3, 2022
Requirements for Electrical Control for AC High-Voltage (>1000 V) Circuit Breakers
This standard establishes basic requirements for the control schemes of electrically controlled ac high-voltage circuit breakers rated above 1000 V. This standard is applicable to any type of...
December 10, 2014
Requirements for Electrical Control for AC High-Voltage (>1000 V) Circuit Breakers
This standard establishes basic requirements for the control schemes of electrically controlled ac highvoltage circuit breakers rated above 1000 V. This standard is applicable to any type of...
March 20, 1997
Standard Requirements for Electrical Control for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
This standard applies to all types of electrically controlled ac high-voltage circuit breakers rated above 1000 V. This standard applies for any type of power-operated mechanism and for both ac and...
March 20, 1997
Standard Requirements for Electrical Control for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
September 24, 1957
Power Circuit Breaker Control
This standard applies to all types of electrically controlled indoor and outdoor power circuit breakers, including circuit breakers in switchgear cubicles and in metal-clad switchgear, having an...

References

Advertisement