IEEE C37.11

Power Circuit Breaker Control

inactive
Buy Now
Organization: IEEE
Publication Date: 24 September 1957
Status: inactive
Page Count: 15
scope:

This standard applies to all types of electrically controlled indoor and outdoor power circuit breakers, including circuit breakers in switchgear cubicles and in metal-clad switchgear, having an interrupting rating of 50 megavolt-amperes (mva) or higher and a voltage rating above 1500 volts.

This standard applies for any source of circuit breaker operating energy, such as solenoid, motor, spring, compressed gas, etc, for any type of operating mechanism and for both a-c and d-c control power.

Document History

December 3, 2022
Requirements for Electrical Control for AC High-Voltage (>1000 V) Circuit Breakers
This standard establishes basic requirements for the control schemes of electrically controlled ac high-voltage circuit breakers rated above 1000 V. This standard is applicable to any type of...
December 10, 2014
Requirements for Electrical Control for AC High-Voltage (>1000 V) Circuit Breakers
This standard establishes basic requirements for the control schemes of electrically controlled ac highvoltage circuit breakers rated above 1000 V. This standard is applicable to any type of...
March 20, 1997
Standard Requirements for Electrical Control for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
This standard applies to all types of electrically controlled ac high-voltage circuit breakers rated above 1000 V. This standard applies for any type of power-operated mechanism and for both ac and...
March 20, 1997
Standard Requirements for Electrical Control for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
IEEE C37.11
September 24, 1957
Power Circuit Breaker Control
This standard applies to all types of electrically controlled indoor and outdoor power circuit breakers, including circuit breakers in switchgear cubicles and in metal-clad switchgear, having an...

References

Advertisement