NEN-EN-IEC 61158-1

Industrial communication networks - Fieldbus specifications - Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series

inactive
Organization: NEN
Publication Date: 1 June 2019
Status: inactive
Page Count: 92
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Telecommunication systems): 33.040
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 61158 specifies the generic concept of fieldbuses.

This document also presents an overview and guidance for the IEC 61158 series by:

• explaining the structure and content of the IEC 61158 series;

• relating the structure of the IEC 61158 series to the ISO/IEC 7498-1 OSI Basic Reference Model;

• showing the logical structure of the IEC 61784 series;

• showing how to use parts of the IEC 61158 series in combination with the IEC 61784 series;

• providing explanations of some aspects of the IEC 61158 series that are common to the type specific parts of the IEC 61158-5 including the application layer service description concepts and the generic fieldbus data types.

Document History

April 1, 2023
Industrial communication networks - Fieldbus specifications - Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series
This part of IEC 61158 specifies the generic concept of fieldbuses. This document also presents an overview and guidance for the IEC 611581 series by: • explaining the structure and content of the...
NEN-EN-IEC 61158-1
June 1, 2019
Industrial communication networks - Fieldbus specifications - Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series
This part of IEC 61158 specifies the generic concept of fieldbuses. This document also presents an overview and guidance for the IEC 61158 series by: • explaining the structure and content of the...
October 1, 2014
Industrial communication networks - Fieldbus specifications - Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series
NEN-EN-IEC 61158-1 specifies the generic concept of fieldbuses. This document also presents an overview and guidance for the IEC 61158 series by: - explaining the structure and content of the IEC...

References

Advertisement