GMW18640
Conductive Prep Coat for Plastics, Waterborne
| Organization: | GMW |
| Publication Date: | 1 April 2023 |
| Status: | active |
| Page Count: | 4 |
scope:
This specification covers the requirements for a waterborne, conductive preparation (prep) coat for non-conductive plastic substrates that normally do not require a primer for intercoat adhesion or ultraviolet (UV) protection (e.g., Acrylonitrile Butadiene Styrene (ABS), Acrylonitrile Butadiene Styrene plus Polycarbonate (ABS+PC), Thermoplastic Polyurethane (TPU)).
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This conductive prep coat is part of a total painted product system and shall meet requirements set forth in the specifications for other materials with which it is used. This specification shall be used in conjunction with the Approved Paint on Plastics System (APOPS, GMW14797), a section of the GM Approved Materials Source List (GMMASL) which lists approved substrate, cleaning, priming and topcoat combinations. Specified herein are material requirements per the GM Vehicle Systems - Paint Materials. These specifications are used to verify that the materials have been processed to produce a finished product of quality consistent with that proven in initial qualification testing.
Symbols.
Not applicable.
Applicability.
Typical applications may include painted exterior grilles or mirror housing where a conductive prep coat can help improve film build and color uniformity of the topcoat system.
Remarks.
None.
Document History