GMW18641

Stand-alone Adhesion Promoter, Low Bake

active, Most Current
Organization: GMW
Publication Date: 1 April 2023
Status: active
Page Count: 4
scope:

This specification covers the requirements for a low bake 80 °C (180 °F) solventborne or waterborne stand-alone adhesion promoter for thermoplastic olefins (TPO). The adhesion promoter may be conductive or nonconductive, depending on the needs of the user.

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This adhesion promoter is part of a total painted product system and shall provide a smooth, adhesion-promoting coating direct to substrate, specifically TPO. This specification shall be used in conjunction with the Approved Paint on Plastics System (APOPS, GMW14797), a section of the GM Approved Materials Source List (GMMASL) which lists approved substrate, cleaning, priming and topcoat combinations.

Symbols.

Not applicable.

Applicability.

This primer/adhesion promoter can be used on TPO only and is generally used on service part applications.

Remarks.

None.

Document History

GMW18641
April 1, 2023
Stand-alone Adhesion Promoter, Low Bake
This specification covers the requirements for a low bake 80 °C (180 °F) solventborne or waterborne stand-alone adhesion promoter for thermoplastic olefins (TPO). The adhesion promoter may be...

References

Advertisement