LUL - T0504

Cable for DC traction indications and rail connections

active, Most Current
Organization: LUL
Publication Date: 1 April 2023
Status: active
Page Count: 8
scope:

This specification defines the conditions for the manufacture of single core cable for use in DC traction indication circuits and rail connection circuits. It shall be used by all those when engaged in the design and manufacture of cable for d.c. traction indications and rail connections.

Purpose

The purpose of this technical specification is to ensure that this cable is used for a variety of applications including signalling track circuit rail connections and Direct current (DC) traction indications. The cable, therefore, needs to be connected directly to both the running rails and the traction rails.

Document History

T0504
April 1, 2023
Cable for DC traction indications and rail connections
This specification defines the conditions for the manufacture of single core cable for use in DC traction indication circuits and rail connection circuits. It shall be used by all those when engaged...
February 1, 2018
Cable for d.c. traction indications and rail connections
This specification defines the conditions for the manufacture of single core cable for use in DC traction indication circuits and rail connection circuits. The rated voltage for the cable shall be 3...
October 1, 2017
Cable for d.c. traction indications and rail connections
This specification defines the conditions for the manufacture of single core cable for use in d.c. traction indication circuits and rail connection circuits. The rated voltage for the cable shall be...
May 1, 2011
Cable for d.c. traction indications and rail connections
This specification defines the conditions for the manufacture of single core cable for use in d.c. traction indication circuits and rail connection circuits. The rated voltage for the cable shall be...

References

Advertisement