SNV - SN EN ISO 11591/A1

Small craft - Field of vision from the steering position; Amendment A1

active, Most Current
Organization: SNV
Publication Date: 1 March 2023
Status: active
Page Count: 16
ICS Code (Small craft): 47.080

Document History

SN EN ISO 11591/A1
March 1, 2023
Small craft - Field of vision from the steering position; Amendment A1
A description is not available for this item.
February 1, 2021
Small craft - Field of vision from the steering position
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
December 1, 2019
Small craft - Field of vision from the steering position
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
December 1, 2011
Small craft, engine-driven - Field of vision from helm position
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, in engine-driven small craft of up to 24 m length of hull. It is not applicable...
Advertisement