SNV - SN EN ISO 11591
Small craft, engine-driven - Field of vision from helm position
| Organization: | SNV |
| Publication Date: | 1 December 2011 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Small craft): | 47.080 |
scope:
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, in engine-driven small craft of up to 24 m length of hull.
It is not applicable to:
- tiller-steered craft with maximum speed less than 10 knots;
- sailing craft.
NOTE Small engine driven craft can be operated in a manner and at certain speeds causing trim angles such that vision forward is temporarily obscured. This International Standard cannot assure that a craft can be operated without some temporary loss of vision from the helm position while operating at high trim angles during the transition from displacement to planing mode.
Document History