IEC - 61156-11

Multicore and symmetrical pair/quad cables for digital communications – Part 11: Symmetrical single pair cables with transmission characteristics up to 1,25 GHz – Horizontal floor wiring – Sectional specification

active, Most Current
Organization: IEC
Publication Date: 1 May 2023
Status: active
Page Count: 32
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This part of IEC 61156 describes cables intended to be used for single balanced pair (office, home, industrial) applications according to ISO/IEC 11801-1. An example of existing application is 1000BASE-T1, see ISO/IEC TR 11801-9906. The transmission characteristics of these cables are specified up to a frequency of 1,25 GHz and at a temperature of 20 °C. The T1-C type cable is specified up to 600 MHz, the T1-D type cable up to 1,25 GHz. Depending on the MICE environment and the installation conditions either unscreened or screened cables can be used. A blank detail specification can be found in Annex A.

These cables can comprise more than one pair in the event that several systems are operated in parallel. In this case, refer to Clause 7.

The cables covered by this document are intended to operate with voltages and currents normally encountered in communication systems. While these cables are not intended to be used in conjunction with low impedance sources, for example the electric power supplies of public utility mains, they are intended to be used to support the delivery of low-voltage remote powering applications.

Document History

61156-11
May 1, 2023
Multicore and symmetrical pair/quad cables for digital communications – Part 11: Symmetrical single pair cables with transmission characteristics up to 1,25 GHz – Horizontal floor wiring – Sectional specification
This part of IEC 61156 describes cables intended to be used for single balanced pair (office, home, industrial) applications according to ISO/IEC 11801-1. An example of existing application is...
May 1, 2019
Multicore and symmetrical pair/quad cables for digital communications – Part 11: Symmetrical single pair cables with transmission characteristics up to 600 MHz – Horizontal floor wiring – Sectional specification
This part of IEC 61156 describes cables intended to be used for transmission of 1 Gbps over a single twisted pair for office, home and industrial application. An example of existing application is...

References

Advertisement