SNV - SN EN 14242

Aluminium and aluminium alloys - Chemical analysis - Inductively coupled plasma optical emission spectral analysis

active, Most Current
Organization: SNV
Publication Date: 1 March 2023
Status: active
Page Count: 23
ICS Code (Chemical analysis of metals): 77.040.30
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

This document specifies an inductively coupled plasma optical emission spectrometric method (ICP-OES) for the analysis of aluminium and aluminium alloys.

This method is applicable to the determination of silicon, iron, copper, manganese, magnesium, chromium, nickel, zinc, titanium, gallium, vanadium, beryllium, bismuth, calcium, cadmium, cobalt, lithium, sodium, lead, antimony, tin, strontium and zirconium in aluminium and aluminium alloys.

The content of the elements to be determined should be at least 10 times higher than the corresponding detection limits.

Document History

SN EN 14242
March 1, 2023
Aluminium and aluminium alloys - Chemical analysis - Inductively coupled plasma optical emission spectral analysis
This document specifies an inductively coupled plasma optical emission spectrometric method (ICP-OES) for the analysis of aluminium and aluminium alloys. This method is applicable to the...
December 1, 2004
Aluminium and aluminium alloys - Chemical analysis - Inductively coupled plasma optical emission spectral analysis
A description is not available for this item.

References

Advertisement