B581

Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Rod

active, Most Current
Publication Date: 1 July 2017
Status: active
Page Count: 4
ICS Code (Nickel and chromium products): 77.150.40
scope:

This specification2 covers rod of Ni-Cr-Fe-Mo-Cu alloys (UNS N06007, N06975, N06985, N06030, N08031, and N08034)3 as shown in Tables 1-3, for use in general corrosive service.

The following products are covered under this specification:

Rods 516 in. to 34 in. (7.94 mm to 19.05 mm) excl in diameter, hot- or cold-finished, solution annealed and pickled or mechanically descaled.

Rods 34 in. to 312 in. (19.05 mm to 88.9 mm) incl in diameter, hot- or cold-finished, solution annealed, ground or turned.

The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

2 For ASME Boiler and Pressure Vessel Code applications see related Specification SB-581 in Section II of that Code.

3 New designation established in accordance with ASTM E527 and SAE J1086, Practice for Numbering Metals and Alloys (UNS).

Document History

July 1, 2017
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Rod
This specification2 covers rod of Ni-Cr-Fe-Mo-Cu alloys (UNS N06007, N06975, N06985, N06030, N08031, and N08034)3 as shown in Tables 1-3, for use in general corrosive service. The following products...
B581
July 1, 2017
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Rod
This specification2 covers rod of Ni-Cr-Fe-Mo-Cu alloys (UNS N06007, N06975, N06985, N06030, N08031, and N08034)3 as shown in Tables 1-3, for use in general corrosive service. The following products...
October 10, 2002
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Rod
This specification2 covers rod of Ni-Cr-Fe-Mo-Cu alloys (UNS N06007, N06975, N06985, N06030, and N08031)* as shown in Tables 1-3, for use in general corrosive service. The following products are...
October 10, 2002
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Rod
This specification2 covers rod of Ni-Cr-Fe-Mo-Cu alloys (UNS N06007, N06975, N06985, N06030, and N08031)* as shown in Tables 1-3, for use in general corrosive service. The following products are...
October 10, 2002
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Rod
This specification2 covers rod of Ni-Cr-Fe-Mo-Cu alloys (UNS N06007, N06975, N06985, N06030, and N08031)* as shown in Tables 1-3, for use in general corrosive service. The following products are...
October 10, 1997
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Rod
1. Scope 1.1 This specification covers rod of Ni-Cr-Fe-Mo-Cu alloys (UNS N06007, N06975, N06985, N06030, and N08031) as shown in Table 1, for use in general corrosive service. 1.2 The following...
February 15, 1993
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Rod
A description is not available for this item.
February 28, 1986
STANDARD SPECIFICATION FOR NICKEL-CHROMIUM- IRON-MOLYBDENUM-COPPER ALLOY ROD
A description is not available for this item.
March 27, 1981
STANDARD SPECIFICATION FOR NICKEL-CHROMIUM- IRON-MOLYBDENUM-COPPER ALLOY ROD
A description is not available for this item.

References

Advertisement