NEN-ISO 5718-1

Harvesting equipment - Requirements for cutting elements - Part 1: Blades used on rotary disc mowers and rotary drum mowers

active, Most Current
Organization: NEN
Publication Date: 1 May 2023
Status: active
Page Count: 20
ICS Code (Harvesting equipment): 65.060.50
scope:

This document specifies requirements for blades used as cutting elements on rotary disc mowers and rotary drum mowers used for forage crop harvesting in agriculture only (as defined in ISO 4254-12) that are mounted, semi-mounted, trailed or self-propelled.

It specifies requirements for testing and marking of such blades.

This document is not applicable to blades used on:

- flail mowers;

- large rotary mowers covered by ISO 4254-13;

- arm-type large rotary mowers;

- pedestrian-controlled motor mowers;

- lawn mowers covered by the ISO 5395 series.

NOTE 1 The main purpose of this document is to set material characteristics. Blades on rotary drum and rotary disc mowers are exposed to considerable centripetal forces and impacts with foreign objects. A bend test and impact test to check the brittleness and toughness of the material are therefore included in this document.

NOTE 2 This document does not specify dimensional requirements.

Document History

NEN-ISO 5718-1
May 1, 2023
Harvesting equipment - Requirements for cutting elements - Part 1: Blades used on rotary disc mowers and rotary drum mowers
This document specifies requirements for blades used as cutting elements on rotary disc mowers and rotary drum mowers used for forage crop harvesting in agriculture only (as defined in ISO 4254-12)...

References

Advertisement