ISO 5395-1

Garden equipment - Safety requirements for combustion-enginepowered lawnmowers - Part 1: Terminology and common tests

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2013
Status: active
Page Count: 56
ICS Code (Horticultural equipment): 65.060.70
scope:

This part of ISO 5395 specifies terminology and common test methods used for verification of safety requirements for combustion engine powered rotary lawnmowers and cylinder lawnmowers including pedestrian-controlled (with or without sulky) and ride-on types (hereafter named "lawnmower"), and equipped with:

- metallic cutting means and/or;

- non-metallic cutting means with one or more cutting elements pivotally mounted on a generally circular drive unit, where these cutting elements rely on centrifugal force to achieve cutting, and have a kinetic energy for each single cutting element of 10 J or more.

This document does not apply to:

- robotic and remote-controlled lawnmowers, flail mowers, grassland mowers, sickle bar mowers, towed/semi-mounted grass cutting machines, and scrub-clearing machines;

- cutting-means assembly when used in combination with an agricultural tractor;

- electrically powered and battery-powered lawnmowers.

NOTE IEC 60335-1[1] together with IEC 60335-2-77[2] give requirements for pedestrian-controlled walkbehind electrically powered lawnmowers.

This document is not applicable to lawnmowers which are manufactured before the date of publication of this document.

Document History

December 1, 2017
Garden equipment - Safety requirements for combustion-enginepowered lawnmowers - Part 1: Terminology and common tests AMENDMENT 1: Annex G (Vibration test code - Hand-arm vibration and wholebody vibration)
A description is not available for this item.
ISO 5395-1
September 1, 2013
Garden equipment - Safety requirements for combustion-enginepowered lawnmowers - Part 1: Terminology and common tests
This part of ISO 5395 specifies terminology and common test methods used for verification of safety requirements for combustion engine powered rotary lawnmowers and cylinder lawnmowers including...

References

Advertisement