IEC - 62439-2 CORR 1
INDUSTRIAL COMMUNICATION NETWORKS – HIGH AVAILABILITY AUTOMATION NETWORKS – Part 2: Media Redundancy Protocol (MRP)
active, Most Current
| Organization: | IEC |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
Document History
62439-2 CORR 1
May 1, 2023
INDUSTRIAL COMMUNICATION NETWORKS – HIGH AVAILABILITY AUTOMATION NETWORKS – Part 2: Media Redundancy Protocol (MRP)
A description is not available for this item.
December 1, 2021
Industrial communication networks – High availability automation networks – Part 2: Media Redundancy Protocol (MRP)
General
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE Std 802.3) (Ethernet) technology.
This part of the IEC 62439 series...
March 1, 2016
Industrial communication networks - High availability automation networks - Part 2: Media Redundancy Protocol (MRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) (Ethernet) technology.
This part of the IEC 62439 series specifies a...
February 1, 2010
Industrial communication networks – High availability automation networks – Part 2: Media Redundancy Protocol (MRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology.
This part of the IEC 62439 series specifies a recovery...