IEC 62439-2

Industrial communication networks – High availability automation networks – Part 2: Media Redundancy Protocol (MRP)

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2010
Status: inactive
Page Count: 150
ICS Code (Information coding): 35.040
ICS Code (Industrial automation systems): 25.040
scope:

The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology.

This part of the IEC 62439 series specifies a recovery protocol based on a ring topology, designed to react deterministically on a single failure of an inter-switch link or switch in the network, under the control of a dedicated media redundancy manager node.

Document History

May 1, 2023
INDUSTRIAL COMMUNICATION NETWORKS – HIGH AVAILABILITY AUTOMATION NETWORKS – Part 2: Media Redundancy Protocol (MRP)
A description is not available for this item.
December 1, 2021
Industrial communication networks – High availability automation networks – Part 2: Media Redundancy Protocol (MRP)
General The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE Std 802.3) (Ethernet) technology. This part of the IEC 62439 series...
March 1, 2016
Industrial communication networks - High availability automation networks - Part 2: Media Redundancy Protocol (MRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a...
IEC 62439-2
February 1, 2010
Industrial communication networks – High availability automation networks – Part 2: Media Redundancy Protocol (MRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery...

References

Advertisement