NEN-ISO 3136

Rubber latex - Styrene butadiene - Determination of bound styrene content

active, Most Current
Organization: NEN
Publication Date: 1 May 2023
Status: active
Page Count: 14
ICS Code (Latex and raw rubber): 83.040.10
scope:

This document specifies a method for the determination of the bound styrene content of styrene-butadiene rubber (SBR) lattices.

The method is applicable to hot (approximately 50 °C) emulsion polymerized SBR lattices having a bound styrene content, expressed on the SBR content, of up to 55 % and to cold (approximately 5 °C) emulsion polymerized SBR lattices having a bound styrene content between 18 % and 40 %.

The method is not applicable to reinforced styrene-butadiene rubber (SBR. .Y) lattices, carboxylic-styrene-butadiene rubber (XSBR) lattices and pyridine-styrene-butadiene rubber (PSBR) lattices.

Document History

NEN-ISO 3136
May 1, 2023
Rubber latex - Styrene butadiene - Determination of bound styrene content
This document specifies a method for the determination of the bound styrene content of styrene-butadiene rubber (SBR) lattices. The method is applicable to hot (approximately 50 °C) emulsion...

References

Advertisement