ISO 2028

Synthetic rubber latex - Preparation of dry polymer

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2015
Status: active
Page Count: 10
ICS Code (Latex and raw rubber): 83.040.10
scope:

This International Standard specifies four methods for the isolation of dry polymer from synthetic polymer latices containing anionic surfactants, for the purpose of subsequent testing. Tests to be performed include the determination of the Mooney viscosity, the bound-styrene or acrylonitrile content in the polymer chain or the mill shrinkage.

Because of the wide variety of surfactants and stabilizers used in the manufacture of synthetic rubber latices, there is not one method suitable for all latices. The methods given in this International Standard are suitable for a wide variety of latices, but their applicability is to be confirmed for individual types. Latices containing non-ionic stabilizers, in particular, may be resistant to coagulation.

These methods are not necessarily suitable, without modification, for latices containing polymers having high tack.

The dry polymer as isolated may contain residual organic acids or their aluminium salts which may affect the properties of the polymer and which are to be taken into account when performing analytical tests.

Document History

ISO 2028
June 1, 2015
Synthetic rubber latex - Preparation of dry polymer
This International Standard specifies four methods for the isolation of dry polymer from synthetic polymer latices containing anionic surfactants, for the purpose of subsequent testing. Tests to be...
December 15, 1999
Synthetic Rubber Latex - Preparation of Dry Polymer
A description is not available for this item.
January 1, 1989
Rubber - Synthetic Latices - Preparation of Dry Polymer
A description is not available for this item.

References

Advertisement