DLA - SMD-5962-98538 REV C

MICROCIRCUIT, DIGITAL-LINEAR, CMOS, LOWVOLTAGE 10 -BIT ANALOG TO DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 10 May 2023
Status: active
Page Count: 24
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-98538 REV C
May 10, 2023
MICROCIRCUIT, DIGITAL-LINEAR, CMOS, LOWVOLTAGE 10 -BIT ANALOG TO DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
March 5, 2018
MICROCIRCUIT, DIGITAL-LINEAR, CMOS, LOWVOLTAGE 10 -BIT ANALOG TO DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 9, 2006
MICROCIRCUIT, DIGITAL-LINEAR, CMOS, LOW-VOLTAGE 10 -BIT ANALOG TO DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 24, 1998
MICROCIRCUIT, DIGITAL-LINEAR, CMOS, LOW-VOLTAGE 10 -BIT ANALOG TO DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement