DSF/PREN ISO 7730

Ergonomics of the thermal environment – Analytical determination and interpretation of thermal comfort using calculation of the PMV and PPD indices and local thermal comfort criteria (ISO/DIS 7730:2023)

pending
Organization: DS
Status: pending
Page Count: 42
ICS Code (Ergonomics): 13.180
scope:

ISO 7730:2005 presents methods for predicting the general thermal sensation and degree of discomfort (thermal dissatisfaction) of people exposed to moderate thermal environments. It enables the analytical determination and interpretation of thermal comfort using calculation of PMV (predicted mean vote) and PPD (predicted percentage of dissatisfied) and local thermal comfort, giving the environmental conditions considered acceptable for general thermal comfort as well as those representing local discomfort.

Document History

January 11, 2006
Ergonomics of the thermal environment - Analytical determination and interpretation of thermal comfort using calculation of the PMV and PPD indices and local thermal comfort criteria
The purpose of this International Standard is - to present a method for predicting the general thermal sensation and the degree of discomfort (thermal dissatisfaction) of people exposed to moderate...
February 18, 1997
Moderate thermal environments - Determination of the PMV and PPD indices and specification of the conditions for thermal comfort
The purpose of this International Standard is a) to present a method for predicting the thermal sensation and the degree of discomfort (thermal dissatisfaction) of people exposed to moderate thermal...
DSF/PREN ISO 7730
Ergonomics of the thermal environment – Analytical determination and interpretation of thermal comfort using calculation of the PMV and PPD indices and local thermal comfort criteria (ISO/DIS 7730:2023)
ISO 7730:2005 presents methods for predicting the general thermal sensation and degree of discomfort (thermal dissatisfaction) of people exposed to moderate thermal environments. It enables the...
Advertisement