DS/EN ISO 7730

Moderate thermal environments - Determination of the PMV and PPD indices and specification of the conditions for thermal comfort

inactive
Organization: DS
Publication Date: 18 February 1997
Status: inactive
Page Count: 36
ICS Code (Ergonomics): 13.180
scope:

The purpose of this International Standard is a) to present a method for predicting the thermal sensation and the degree of discomfort (thermal dissatisfaction) of people exposed to moderate thermal environments, and b) to specify acceptable thermal environmental conditions for comfort.

Document History

January 11, 2006
Ergonomics of the thermal environment - Analytical determination and interpretation of thermal comfort using calculation of the PMV and PPD indices and local thermal comfort criteria
The purpose of this International Standard is - to present a method for predicting the general thermal sensation and the degree of discomfort (thermal dissatisfaction) of people exposed to moderate...
DS/EN ISO 7730
February 18, 1997
Moderate thermal environments - Determination of the PMV and PPD indices and specification of the conditions for thermal comfort
The purpose of this International Standard is a) to present a method for predicting the thermal sensation and the degree of discomfort (thermal dissatisfaction) of people exposed to moderate thermal...
Ergonomics of the thermal environment – Analytical determination and interpretation of thermal comfort using calculation of the PMV and PPD indices and local thermal comfort criteria (ISO/DIS 7730:2023)
ISO 7730:2005 presents methods for predicting the general thermal sensation and degree of discomfort (thermal dissatisfaction) of people exposed to moderate thermal environments. It enables the...

References

Advertisement