ISO - 9649

Metallic materials — Wire — Reverse torsion test

active, Most Current
Organization: ISO
Publication Date: 1 May 2023
Status: active
Page Count: 10
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This document specifies a method for determining the ability of metallic wire, of diameter dimension from 0,3 mm to 10,0 mm inclusive, to undergo plastic deformation during reverse torsion. This test is used to detect surface defects, as well as to assess ductility.

Document History

9649
May 1, 2023
Metallic materials — Wire — Reverse torsion test
This document specifies a method for determining the ability of metallic wire, of diameter dimension from 0,3 mm to 10,0 mm inclusive, to undergo plastic deformation during reverse torsion. This test...
May 15, 2016
Metallic materials - Wire - Reverse torsion test
This International Standard specifies a method for determining the ability of metallic wire of diameter dimension from 0,3 mm to 10,0 mm inclusive to undergo plastic deformation during reverse...
January 1, 1990
Metallic Materials - Wire - Reverse Torsion Test
A description is not available for this item.

References

Advertisement