JEDEC - JESD93A

MULTICHIP MODULES (MCM)

active, Most Current
Organization: JEDEC
Publication Date: 1 October 2022
Status: active
Page Count: 22
scope:

This specification establishes the general requirements for Multi-Chip Modules (MCM); hereafter referred to as devices (see Terms and Definitions section). An MCM may consist of two or more microcircuits and/or active and passive components packaged in any configuration and dimension; and may comprise the functionality of an entire system, sub system, or specific function.

Similarly, the physical package can range from a simple IC package with two die to a complex module that incorporates two or more Integrated circuits with active and/or passive components on a silicon interposer that is attached to an organic substrate. Section 8 describes how to determine if other reliability data is needed in addition the data acquired during single die device standard qualification.

Detailed performance requirements for a specific device are specified in the applicable device acquisition document. In the event of a conflict between this document and the agreed device acquisition document, the agreed device acquisition document will take precedence. For example, for military applications applicable MIL-PRF/MIL-Q documents shall be used, unless otherwise agreed in the acquisition document.

The purpose of this specification is to define requirements for and facilitate manufacturing, Qualification, and procurement of MCMs for a wide range of applications. Prerequisites for successful Reliability Qualification are good practices such as described in sections 4,5,6, etc. As specific MCMs or multi-dimensional designs mature, new qualifications guidelines will become available. This document is intended as a tool, for both device users and producers, which if effectively used, will result in the successful manufacture, qualification and delivery of devices that perform properly in the intended application.

Document History

JESD93A
October 1, 2022
MULTICHIP MODULES (MCM)
This specification establishes the general requirements for Multi-Chip Modules (MCM); hereafter referred to as devices (see Terms and Definitions section). An MCM may consist of two or more...
September 1, 2005
Hybrids/MCM
This specification establishes the general requirements for hybrid microcircuits, RF/microwave hybrid microcircuits and MCMs (hereafter referred to as devices). Detailed performance requirements for...
September 1, 2005
Hybrids/MCM
A description is not available for this item.

References

Advertisement