ISO - DIS 23551-1
Safety and control devices for gas burners and gas-burning appliances — Particular requirements — Part 1: Automatic and semi-automatic shut-off valves
| Organization: | ISO |
| Publication Date: | 6 April 2023 |
| Status: | pending |
| Page Count: | 50 |
| ICS Code (Gas fuel burners): | 27.060.20 |
scope:
This document specifies safety, constructional and performance requirements and testing of automatic, semi-automatic shut-off valves, and general purpose valves for gas burners, gas appliances and appliances of similar use, hereinafter referred to as valves.
This document applies to normally closed valves mounted upstream to gas burners and gas appliances with a declared maximum operating pressures up to and including 500 kPa, for use on burners or in appliances using fuel gases such as natural gas, manufactured gas or liquefied petroleum gas (LPG). It is not applicable to corrosive and waste gases.
This document applies to:
- valves directly or indirectly actuated, electrically or by mechanical means;
- valves actuated by hydraulic or pneumatic means;
- valves where the flow rate is controlled by external electrical signals, either in discrete steps or proportional to the applied signal; and
- valves fitted with closed position indicator switches.
This document covers type testing only.
Document History