ISO - DIS 2407

Test conditions for internal cylindrical grinding machines with horizontal spindle — Testing of accuracy

pending
Organization: ISO
Publication Date: 18 April 2023
Status: pending
Page Count: 32
ICS Code (Grinding and polishing machines): 25.080.50
scope:

This document specifies, with reference to ISO 230-1, 230-2 and ISO 230-7, geometric tests, positioning tests and machining tests on general purpose and normal accuracy internal cylindrical grinding machines with horizontal spindle, whether fitted with a facing wheelhead slide or not. It also specifies the applicable tolerances corresponding to the above-mentioned tests.

This document deals only with the verification of the accuracy; it applies neither to the testing of the machine operation (vibrations, abnormal noise, stick-slip motion of components, etc.), nor to the checking of its characteristics (such as speeds, feeds, etc.), which should generally be checked before the testing of the accuracy.

This document provides the terminology used for the principal components of the machine and the designation of the axes with reference to ISO 841.

Document History

DIS 2407
April 18, 2023
Test conditions for internal cylindrical grinding machines with horizontal spindle — Testing of accuracy
This document specifies, with reference to ISO 230-1, 230-2 and ISO 230-7, geometric tests, positioning tests and machining tests on general purpose and normal accuracy internal cylindrical grinding...
May 15, 2016
Test conditions for internal cylindrical grinding machines with horizontal spindle - Testing of accuracy AMENDMENT 1
A description is not available for this item.
December 15, 1997
Tests Conditions for Internal Cylindrical Grinding Machines with Horizontal Spindle - Testing of Accuracy
A description is not available for this item.
January 1, 1984
Acceptance Conditions for Internal Cylindrical Grinding Machines with Horizontal Spindle - Testing of Accuracy
A description is not available for this item.

References

Advertisement