ISO 2407
Acceptance Conditions for Internal Cylindrical Grinding Machines with Horizontal Spindle - Testing of Accuracy
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1984 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Grinding and polishing machines): | 25.080.50 |
Document History
April 18, 2023
Test conditions for internal cylindrical grinding machines with horizontal spindle — Testing of accuracy
This document specifies, with reference to ISO 230-1, 230-2 and ISO 230-7, geometric tests, positioning tests and machining tests on general purpose and normal accuracy internal cylindrical grinding...
May 15, 2016
Test conditions for internal cylindrical grinding machines with horizontal spindle - Testing of accuracy AMENDMENT 1
A description is not available for this item.
December 15, 1997
Tests Conditions for Internal Cylindrical Grinding Machines with Horizontal Spindle - Testing of Accuracy
A description is not available for this item.
ISO 2407
January 1, 1984
Acceptance Conditions for Internal Cylindrical Grinding Machines with Horizontal Spindle - Testing of Accuracy
A description is not available for this item.