DLA - SMD-5962-01513 REV A

MICROCIRCUIT, DIGITAL-LINEAR, 256 OUTPUT, THIN FILM TRANSISTOR (TFT) GATE DRIVER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 16 May 2023
Status: active
Page Count: 14
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). In addition for TAB devices, the requirements of Appendix F "General provision for TAB microcircuits" shall be met. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-01513 REV A
May 16, 2023
MICROCIRCUIT, DIGITAL-LINEAR, 256 OUTPUT, THIN FILM TRANSISTOR (TFT) GATE DRIVER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). In addition for TAB devices, the requirements...
May 29, 2001
MICROCIRCUIT, DIGITAL-LINEAR, 256 OUTPUT, THIN FILM TRANSISTOR (TFT) GATE DRIVER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement