DLA - SMD-5962-09212 REV D

MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE VOLTAGE REGULATOR

active, Most Current
Organization: DLA
Publication Date: 8 May 2023
Status: active
Page Count: 17
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-09212 REV D
May 8, 2023
MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE VOLTAGE REGULATOR
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
September 10, 2018
MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 5, 2018
MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 15, 2010
MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement