IEC - 60601-2-46

Medical electrical equipment – Part 2-46: Particular requirements for the basic safety and essential performance of operating tables

active, Most Current
Organization: IEC
Publication Date: 1 May 2023
Status: active
Page Count: 58
ICS Code (Hospital equipment): 11.140
scope:

This part of IEC 60601 specifies safety requirements for OPERATING TABLES, whether or not having electrical parts, including TRANSPORTERS, used for the transportation of the OPERATING TABLE top to or from the base or pedestal of an OPERATING TABLE with detachable OPERATING TABLE top.

NOTE See also IEC 60601-1:2005, IEC 60601-1:2005/AMD1:2012 and IEC 60601-1:2005/AMD2:2020, 4.2.

This particular standard does not apply to

- dental PATIENT chairs (see ISO 7494-1),

- examination chairs and couches,

- PATIENT-supporting systems of diagnostic, interventional and therapeutic equipment (see IEC 60601-2-54 or IEC 60601-2-43),

- OPERATING TABLE heating blankets (see IEC 60601-2-35),

- PATIENT transfer equipment,

- delivery tables and delivery beds,

- medical beds (see IEC 60601-2-52 and EN 50637), and

- field tables.

Document History

60601-2-46
May 1, 2023
Medical electrical equipment – Part 2-46: Particular requirements for the basic safety and essential performance of operating tables
This part of IEC 60601 specifies safety requirements for OPERATING TABLES, whether or not having electrical parts, including TRANSPORTERS, used for the transportation of the OPERATING TABLE top to or...
August 1, 2016
Medical electrical equipment - Part 2-46: Particular requirements for the basic safety and essential performance of operating tables
Replacement: This particular standard specifies safety requirements for OPERATING TABLES, whether or not having electrical parts, including TRANSPORTERS, used for the transportation of the OPERATING...
December 1, 2010
Medical electrical equipment – Part 2-46: Particular requirements for the basic safety and essential performance of operating tables
Replacement: This particular standard specifies safety requirements for OPERATING TABLES, whether or not having electrical parts, including TRANSPORTERS, used for the transportation of the table top...
June 1, 1998
Medical Electrical Equipment - Part 2-46: Particular Requirements for the Safety of Operating Tables
Addition: This Particular Standard specifies safety requirements for OPERATING TABLES, as defined in 2.12.101, whether or not having electrical parts, including TRANSPORTERS, as defined in 2.12.104,...

References

Advertisement