DSF/ISO/IEC FDIS 39794-2

Information technology – Extensible biometric data interchange formats – Part 2: Finger minutiae data

inactive
Organization: DS
Status: inactive
Page Count: 89
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 39794 specifies ¾ generic extensible data interchange formats for the representation of finger minutia data: o a tagged binary data format based on an extensible specification in ASN.1 o a textual data format based on an XML schema definition that is capable of holding the same information as the tagged binary format, and o an on-card biometric comparison format based on extensible TLV encoding ¾ on-card biometric comparison parameters based on extensible TLV encoding for constructing valid probe data in the on-card biometric comparison format ¾ examples of data record contents, ¾ application specific requirements, recommendations, and best practices in data determining minutiae location, direction, and type, and ¾ conformance test assertions and conformance test procedures applicable to this part of ISO/IEC 39794. NOTE - Although ISO/IEC 39794-4 covers finger, palm, toe as well as foot image data, this part of ISO/IEC 39794 only covers finger minutiae and is neither applicable to palms, toes or feet.

Document History

September 25, 2023
Information technology – Extensible biometric data interchange formats – Part 2: Finger minutiae data
This document specifies: –     generic extensible data interchange formats for the representation of finger minutia data: –     a tagged binary data format based on an extensible specification in...
DSF/ISO/IEC FDIS 39794-2
Information technology – Extensible biometric data interchange formats – Part 2: Finger minutiae data
This part of ISO/IEC 39794 specifies ¾ generic extensible data interchange formats for the representation of finger minutia data: o a tagged binary data format based on an extensible specification in...
Information technology – Extensible biometric data interchange formats – Part 2: Finger minutiae data
This part of ISO/IEC 39794 specifies ¾ generic extensible data interchange formats for the representation of finger minutia data: o a tagged binary data format based on an extensible specification in...
Advertisement