DS/ISO/IEC 39794-2

Information technology – Extensible biometric data interchange formats – Part 2: Finger minutiae data

active, Most Current
Organization: DS
Publication Date: 25 September 2023
Status: active
Page Count: 88
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This document specifies: -     generic extensible data interchange formats for the representation of finger minutia data: -     a tagged binary data format based on an extensible specification in ASN.1, -     a textual data format based on an XML schema definition that is capable of holding the same information as the tagged binary format, and -     an on-card biometric comparison format based on extensible TLV encoding; -     on-card biometric comparison parameters based on extensible TLV encoding for constructing valid probe data in the on-card biometric comparison format; -     examples of data record contents; -     application-specific requirements, recommendations and best practices in determining minutiae location, direction and type; and -     conformance test assertions and conformance test procedures applicable to this document. NOTE            Whereas ISO/IEC 39794-4 covers finger, palm, toe and foot image data, this document covers only finger minutiae and is not applicable to palms, toes or feet.

Document History

DS/ISO/IEC 39794-2
September 25, 2023
Information technology – Extensible biometric data interchange formats – Part 2: Finger minutiae data
This document specifies: –     generic extensible data interchange formats for the representation of finger minutia data: –     a tagged binary data format based on an extensible specification in...
Information technology – Extensible biometric data interchange formats – Part 2: Finger minutiae data
This part of ISO/IEC 39794 specifies ¾ generic extensible data interchange formats for the representation of finger minutia data: o a tagged binary data format based on an extensible specification in...
Information technology – Extensible biometric data interchange formats – Part 2: Finger minutiae data
This part of ISO/IEC 39794 specifies ¾ generic extensible data interchange formats for the representation of finger minutia data: o a tagged binary data format based on an extensible specification in...
Advertisement