BSI - 23/30474274 DC

Draft BS EN IEC 63267-3-81 Fibre optic interconnecting devices and passive components – Connector optical interfaces for enhanced Macro bend multimode fibre. Part 3-81: Connector parameters of physically contacting 50 µm core diameter fibres – Non-angled polyphenylene sulphide rectangular ferrules with a single row of 12, 8, 4, or 2 fibres for reference connector applications.

pending, Most Current
Organization: BSI
Publication Date: 26 May 2023
Status: pending
Page Count: 21
ICS Code (Fibre optic interconnecting devices): 33.180.20
ICS Code (Inks. Printing inks): 87.080
ICS Code (Printed circuits and boards): 31.180

Document History

23/30474274 DC
May 26, 2023
Draft BS EN IEC 63267-3-81 Fibre optic interconnecting devices and passive components – Connector optical interfaces for enhanced Macro bend multimode fibre. Part 3-81: Connector parameters of physically contacting 50 µm core diameter fibres – Non-angled polyphenylene sulphide rectangular ferrules with a single row of 12, 8, 4, or 2 fibres for reference connector applications.
A description is not available for this item.

References

Advertisement