CSA - CAN/CSA-ISO/IEC 9995-9:18

Information technology — Keyboard layouts for text and office systems — Part 9: Multi-lingual, multiscript keyboard layouts

active
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 115
ICS Code (IT terminal and other peripheral equipment): 35.180
scope:

Within the general scope described in ISO/IEC 9995-1, this part of ISO 9995 defines the allocation on a keyboard of a set of graphic characters which, when used in combination with an existing national version keyboard layout, allows the input of a minimum character repertoire as defined herein.

This repertoire is intended to address all characters needed to write all contemporary languages using the Latin script, together with standardized Latin transliterations of some major languages using other scripts. It also contains all symbols and punctuation marks contained in ISO 8859-1, together with some selected other ones commonly used in typography and office use.

It also addresses characters of some other scripts (Greek, Cyrillic, Armenian, Georgian, Hebrew) to the same extent (in the case of Cyrillic, leaving out some minority languages of the Russian Federation which have only a few hundred speakers left). It provides means to include other scripts (e.g. Arabic, Devanagari) in future versions of this part of ISO 9995 (e.g. by amendments).

Furthermore, it addresses the International Phonetic Alphabet (IPA).

This part of ISO 9995 is primarily intended for word-processing and text-processing applications, to be used with full-sized keyboards as well as with miniature keyboards found on mobile devices ("smartphones" or handheld computers), especially ones which have only keys for the 26 basic Latin letters but no dedicated keys for digits.

Document History

Information technology — Keyboard layouts for text and office systems — Part 9: Multi-lingual, multiscript keyboard layouts AMENDMENT 1
A description is not available for this item.
January 1, 2020
Information technology — Keyboard layouts for text and office systems — Part 9: Multi-lingual, multiscript keyboard layouts AMENDMENT 1
A description is not available for this item.
CAN/CSA-ISO/IEC 9995-9:18
January 1, 2018
Information technology — Keyboard layouts for text and office systems — Part 9: Multi-lingual, multiscript keyboard layouts
Within the general scope described in ISO/IEC 9995-1, this part of ISO 9995 defines the allocation on a keyboard of a set of graphic characters which, when used in combination with an existing...
January 1, 2018
Information technology - Keyboard layouts for text and office systems - Part 9: Multi-lingual, multiscript keyboard layouts
Within the general scope described in ISO/IEC 9995-1, this part of ISO 9995 defines the allocation on a keyboard of a set of graphic characters which, when used in combination with an existing...

References

Advertisement