DSF/PREN ISO 6806

Rubber hoses and hose assemblies for use in oil burners – Specification (ISO/DIS 6806:2023)

pending
Organization: DS
Status: pending
Page Count: 20
ICS Code (Liquid and solid fuel burners): 27.060.10
ICS Code (Hoses): 83.140.40
scope:

ISO 6806:2017 specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. - Type 1: Hose assemblies for flux and reflux, but not for insertion between the oil burner pump and the atomizing connection; maximum working pressure 1,0 MPa (10 bar); maximum oil temperature 100 °C. - Type 2: Hose assemblies for insertion between the oil burner pump and the atomizing connection; maximum working pressure 4,0 MPa (40 bar); maximum oil temperature 100 °C. The hose assemblies specified in this document are not intended to be used, without special assessment, for purposes other than oil burner installations.

Document History

June 26, 2017
Rubber hoses and hose assemblies for use in oil burners – Specification (ISO 6806:2017)
ISO 6806:2017 specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. - Type 1: Hose assemblies for...
October 7, 2014
Rubber hoses and hose assemblies for use in oil burners – Specification
This standard specifies requirements for rubber hoses and hose assemblies for use in oil burners. Such hose assemblies should not be used, without special asssessment, for purposes other than oil...
February 14, 1996
Rubber hoses and hose assemblies for use in oil burners - Specification
This standard specifies requirements for rubber hoses and hose assemblies for use in oil burners. Such hose assemblies should not be used, without special asssessment, for purposes other than oil...
DSF/PREN ISO 6806
Rubber hoses and hose assemblies for use in oil burners – Specification (ISO/DIS 6806:2023)
ISO 6806:2017 specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. - Type 1: Hose assemblies for...
Rubber hoses and hose assemblies for use in oil burners – Specification (ISO/FDIS 6806:2016)
This International Standard specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. – Type 1: Hose...
Rubber hoses and hose assemblies for use in oil burners - Specification (ISO/DIS 6806:2015)
This International Standard specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. - Type 1: Hose...
Rubber hoses and hose assemblies for use in oil burners - Specification (ISO/FDIS 6806:2014)
This standard specifies requirements for rubber hoses and hose assemblies for use in oil burners. Such hose assemblies should not be used, without special asssessment, for purposes other than oil...
Advertisement