DS/EN ISO 6806

Rubber hoses and hose assemblies for use in oil burners – Specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 October 2014
Status: active
Page Count: 24
ICS Code (Liquid and solid fuel burners): 27.060.10
ICS Code (Hoses): 83.140.40
scope:

This standard specifies requirements for rubber hoses and hose assemblies for use in oil burners. Such hose assemblies should not be used, without special asssessment, for purposes other than oil burner installations.

Document History

June 26, 2017
Rubber hoses and hose assemblies for use in oil burners – Specification (ISO 6806:2017)
ISO 6806:2017 specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. - Type 1: Hose assemblies for...
DS/EN ISO 6806
October 7, 2014
Rubber hoses and hose assemblies for use in oil burners – Specification
This standard specifies requirements for rubber hoses and hose assemblies for use in oil burners. Such hose assemblies should not be used, without special asssessment, for purposes other than oil...
February 14, 1996
Rubber hoses and hose assemblies for use in oil burners - Specification
This standard specifies requirements for rubber hoses and hose assemblies for use in oil burners. Such hose assemblies should not be used, without special asssessment, for purposes other than oil...
Rubber hoses and hose assemblies for use in oil burners – Specification (ISO/DIS 6806:2023)
ISO 6806:2017 specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. - Type 1: Hose assemblies for...
Rubber hoses and hose assemblies for use in oil burners – Specification (ISO/FDIS 6806:2016)
This International Standard specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. – Type 1: Hose...
Rubber hoses and hose assemblies for use in oil burners - Specification (ISO/DIS 6806:2015)
This International Standard specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. - Type 1: Hose...
Rubber hoses and hose assemblies for use in oil burners - Specification (ISO/FDIS 6806:2014)
This standard specifies requirements for rubber hoses and hose assemblies for use in oil burners. Such hose assemblies should not be used, without special asssessment, for purposes other than oil...
Advertisement